Capital Lighting, Inc. F154468U Sconces-Pocket 456718

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 5.50 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Deep Bronze Weight: 6.18 Product Name: One Light Bath UPC: 742546046592 Category: Bath Glass: Etch White Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 5.50 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Deep Bronze Weight: 6.18 Product Name: One Light Bath UPC: 742546046592 Category: Bath Glass: Etch White Opal

Suppliers

Company
Product
Description
Supplier Links
F154468U Sconces-Pocket - 456718 - Capital Lighting, Inc.
Columbus, OH, USA
F154468U Sconces-Pocket
456718
F154468U Sconces-Pocket 456718
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 5.50 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Deep Bronze Weight: 6.18 Product Name: One Light Bath UPC: 742546046592 Category: Bath Glass: Etch White Opal

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 5.50
Extension: 4
Bulb
Type: CFL
Qty: 1
Wattage: 18
Finish: Deep Bronze
Weight: 6.18
Product Name: One Light Bath
UPC: 742546046592
Category: Bath
Glass: Etch White Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456718
Product Name F154468U Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details