Capital Lighting, Inc. F154462U Sconces-Pocket 456715

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 5.50 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Metallic Silver Weight: 6.18 Product Name: One Light Bath UPC: 742546046585 Category: Bath Glass: Etch White Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 5.50 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Metallic Silver Weight: 6.18 Product Name: One Light Bath UPC: 742546046585 Category: Bath Glass: Etch White Opal

Suppliers

Company
Product
Description
Supplier Links
F154462U Sconces-Pocket - 456715 - Capital Lighting, Inc.
Columbus, OH, USA
F154462U Sconces-Pocket
456715
F154462U Sconces-Pocket 456715
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 5.50 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 18 Finish: Metallic Silver Weight: 6.18 Product Name: One Light Bath UPC: 742546046585 Category: Bath Glass: Etch White Opal

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 5.50
Extension: 4
Bulb
Type: CFL
Qty: 1
Wattage: 18
Finish: Metallic Silver
Weight: 6.18
Product Name: One Light Bath
UPC: 742546046585
Category: Bath
Glass: Etch White Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456715
Product Name F154462U Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details