PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 14.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Burnished Bronze
Product Name: One Light Pendant
UPC: 46335944749
Category: Pendant
Glass: Tea Stained Alabaster
Shipped Via: UPS
Safety Listing: Interior
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 456687 |
| Product Name | 82932-BNB Pendants-Glass Down |
| Application | Residential |