Capital Lighting, Inc. 82932-SP Pendants-Glass Down 456684

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Satin Platinum Product Name: One Light Pendant UPC: 46335944909 Category: Pendant Glass: Alabaster Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Satin Platinum Product Name: One Light Pendant UPC: 46335944909 Category: Pendant Glass: Alabaster Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
82932-SP Pendants-Glass Down - 456684 - Capital Lighting, Inc.
Columbus, OH, USA
82932-SP Pendants-Glass Down
456684
82932-SP Pendants-Glass Down 456684
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Satin Platinum Product Name: One Light Pendant UPC: 46335944909 Category: Pendant Glass: Alabaster Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 14.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Satin Platinum
Product Name: One Light Pendant
UPC: 46335944909
Category: Pendant
Glass: Alabaster
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456684
Product Name 82932-SP Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details