Capital Lighting, Inc. 82904-BNB Bathroom Fixtures-Four Lights 456656

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.25 Height: 8.00 Length 8.00 Extension: 6.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Burnished Bronze Product Name: Four Light Bath Bar UPC: 46335944701 Category: Bath/Vanity/Wall Sconces Glass: Tea Stained Alabaster Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.25 Height: 8.00 Length 8.00 Extension: 6.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Burnished Bronze Product Name: Four Light Bath Bar UPC: 46335944701 Category: Bath/Vanity/Wall Sconces Glass: Tea Stained Alabaster Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
82904-BNB Bathroom Fixtures-Four Lights - 456656 - Capital Lighting, Inc.
Columbus, OH, USA
82904-BNB Bathroom Fixtures-Four Lights
456656
82904-BNB Bathroom Fixtures-Four Lights 456656
PRODUCT DETAILS / SPECS Width/Dia: 29.25 Height: 8.00 Length 8.00 Extension: 6.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Burnished Bronze Product Name: Four Light Bath Bar UPC: 46335944701 Category: Bath/Vanity/Wall Sconces Glass: Tea Stained Alabaster Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 29.25
Height: 8.00
Length 8.00
Extension: 6.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Burnished Bronze
Product Name: Four Light Bath Bar
UPC: 46335944701
Category: Bath/Vanity/Wall Sconces
Glass: Tea Stained Alabaster
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456656
Product Name 82904-BNB Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details