Capital Lighting, Inc. 82930-SP Mini Pendants-Rod 456655

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 49.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Platinum Product Name: One Light Pendant UPC: 46335944886 Category: Mini Pendant Glass: Alabaster Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 49.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Platinum Product Name: One Light Pendant UPC: 46335944886 Category: Mini Pendant Glass: Alabaster Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
82930-SP Mini Pendants-Rod - 456655 - Capital Lighting, Inc.
Columbus, OH, USA
82930-SP Mini Pendants-Rod
456655
82930-SP Mini Pendants-Rod 456655
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 49.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Platinum Product Name: One Light Pendant UPC: 46335944886 Category: Mini Pendant Glass: Alabaster Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 49.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Platinum
Product Name: One Light Pendant
UPC: 46335944886
Category: Mini Pendant
Glass: Alabaster
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456655
Product Name 82930-SP Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details