Capital Lighting, Inc. 82901-SP Sconces-Single Glass 456625

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.50 Length 10.50 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Platinum Product Name: One Light Wall Sconce UPC: 46335944817 Category: Bath/Vanity/Wall Sconces Glass: Alabaster Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.50 Length 10.50 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Platinum Product Name: One Light Wall Sconce UPC: 46335944817 Category: Bath/Vanity/Wall Sconces Glass: Alabaster Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
82901-SP Sconces-Single Glass - 456625 - Capital Lighting, Inc.
Columbus, OH, USA
82901-SP Sconces-Single Glass
456625
82901-SP Sconces-Single Glass 456625
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.50 Length 10.50 Extension: 6.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Platinum Product Name: One Light Wall Sconce UPC: 46335944817 Category: Bath/Vanity/Wall Sconces Glass: Alabaster Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 10.50
Length 10.50
Extension: 6.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Platinum
Product Name: One Light Wall Sconce
UPC: 46335944817
Category: Bath/Vanity/Wall Sconces
Glass: Alabaster
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456625
Product Name 82901-SP Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details