Capital Lighting, Inc. 828815-BNB Large Chandeliers-Glass Shade 456608

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 42.50 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Burnished Bronze Product Name: 15 Light Chandelier UPC: 46335944466 Category: Chandelier Glass: Tea Stained Alabaster Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 42.50 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Burnished Bronze Product Name: 15 Light Chandelier UPC: 46335944466 Category: Chandelier Glass: Tea Stained Alabaster Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
828815-BNB Large Chandeliers-Glass Shade - 456608 - Capital Lighting, Inc.
Columbus, OH, USA
828815-BNB Large Chandeliers-Glass Shade
456608
828815-BNB Large Chandeliers-Glass Shade 456608
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 42.50 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Burnished Bronze Product Name: 15 Light Chandelier UPC: 46335944466 Category: Chandelier Glass: Tea Stained Alabaster Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 42.50
Bulb
Type: Medium
Qty: 15
Wattage: 60
Finish: Burnished Bronze
Product Name: 15 Light Chandelier
UPC: 46335944466
Category: Chandelier
Glass: Tea Stained Alabaster
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456608
Product Name 828815-BNB Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details