Capital Lighting, Inc. 82831-BNB Pendants-Bowl Style 456606

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 24.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Product Name: Three Light Inverted Pendant UPC: 46335944411 Category: Pendant Glass: Tea Stained Alabaster Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 24.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Product Name: Three Light Inverted Pendant UPC: 46335944411 Category: Pendant Glass: Tea Stained Alabaster Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
82831-BNB Pendants-Bowl Style - 456606 - Capital Lighting, Inc.
Columbus, OH, USA
82831-BNB Pendants-Bowl Style
456606
82831-BNB Pendants-Bowl Style 456606
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 24.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Product Name: Three Light Inverted Pendant UPC: 46335944411 Category: Pendant Glass: Tea Stained Alabaster Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 21.25
Height: 24.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Burnished Bronze
Product Name: Three Light Inverted Pendant
UPC: 46335944411
Category: Pendant
Glass: Tea Stained Alabaster
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456606
Product Name 82831-BNB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details