Capital Lighting, Inc. OL7511HTBZ Exterior -Hanging 456587

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 22.50 Bulb Type: LED Qty: 1 Wattage: 100 Finish: Heritage Bronze Weight: 8.8 Product Name: One Light Pendant UPC: 014817372458 Category: Outdoor Glass: Creme Etched Shipped Via: UPS Safety Rating: UL Canopy: 5.5``Rd Chain: 60`` Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 22.50 Bulb Type: LED Qty: 1 Wattage: 100 Finish: Heritage Bronze Weight: 8.8 Product Name: One Light Pendant UPC: 014817372458 Category: Outdoor Glass: Creme Etched Shipped Via: UPS Safety Rating: UL Canopy: 5.5``Rd Chain: 60`` Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
OL7511HTBZ Exterior -Hanging - 456587 - Capital Lighting, Inc.
Columbus, OH, USA
OL7511HTBZ Exterior -Hanging
456587
OL7511HTBZ Exterior -Hanging 456587
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 22.50 Bulb Type: LED Qty: 1 Wattage: 100 Finish: Heritage Bronze Weight: 8.8 Product Name: One Light Pendant UPC: 014817372458 Category: Outdoor Glass: Creme Etched Shipped Via: UPS Safety Rating: UL Canopy: 5.5``Rd Chain: 60`` Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 22.50
Bulb
Type: LED
Qty: 1
Wattage: 100
Finish: Heritage Bronze
Weight: 8.8
Product Name: One Light Pendant
UPC: 014817372458
Category: Outdoor
Glass: Creme Etched
Shipped Via: UPS
Safety Rating: UL
Canopy: 5.5``Rd
Chain: 60``
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456587
Product Name OL7511HTBZ Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details