Capital Lighting, Inc. OL7504HTBZ Exterior -Wall Mount 456558

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.88 Height: 24.50 Extension: 11.5 Bulb Qty: 1 Wattage: 150 Finish: Heritage Bronze Weight: 16.17 Product Name: One Light Wall Lantern UPC: 014817372434 Category: Outdoor Glass: Creme Etched Shipped Via: UPS Safety Rating: UL Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.88 Height: 24.50 Extension: 11.5 Bulb Qty: 1 Wattage: 150 Finish: Heritage Bronze Weight: 16.17 Product Name: One Light Wall Lantern UPC: 014817372434 Category: Outdoor Glass: Creme Etched Shipped Via: UPS Safety Rating: UL Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
OL7504HTBZ Exterior -Wall Mount - 456558 - Capital Lighting, Inc.
Columbus, OH, USA
OL7504HTBZ Exterior -Wall Mount
456558
OL7504HTBZ Exterior -Wall Mount 456558
PRODUCT DETAILS / SPECS Width/Dia: 13.88 Height: 24.50 Extension: 11.5 Bulb Qty: 1 Wattage: 150 Finish: Heritage Bronze Weight: 16.17 Product Name: One Light Wall Lantern UPC: 014817372434 Category: Outdoor Glass: Creme Etched Shipped Via: UPS Safety Rating: UL Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 13.88
Height: 24.50
Extension: 11.5
Bulb
Qty: 1
Wattage: 150
Finish: Heritage Bronze
Weight: 16.17
Product Name: One Light Wall Lantern
UPC: 014817372434
Category: Outdoor
Glass: Creme Etched
Shipped Via: UPS
Safety Rating: UL
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456558
Product Name OL7504HTBZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1883518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details