Capital Lighting, Inc. OL7502HTBZ Exterior -Wall Mount 456555

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.63 Height: 20.25 Extension: 11.63 Bulb Qty: 1 Wattage: 100 Finish: Heritage Bronze Weight: 9.35 Product Name: One Light Wall Lantern UPC: 014817372427 Category: Outdoor Glass: Creme Etched Shipped Via: UPS Safety Rating: UL Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.63 Height: 20.25 Extension: 11.63 Bulb Qty: 1 Wattage: 100 Finish: Heritage Bronze Weight: 9.35 Product Name: One Light Wall Lantern UPC: 014817372427 Category: Outdoor Glass: Creme Etched Shipped Via: UPS Safety Rating: UL Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
OL7502HTBZ Exterior -Wall Mount - 456555 - Capital Lighting, Inc.
Columbus, OH, USA
OL7502HTBZ Exterior -Wall Mount
456555
OL7502HTBZ Exterior -Wall Mount 456555
PRODUCT DETAILS / SPECS Width/Dia: 9.63 Height: 20.25 Extension: 11.63 Bulb Qty: 1 Wattage: 100 Finish: Heritage Bronze Weight: 9.35 Product Name: One Light Wall Lantern UPC: 014817372427 Category: Outdoor Glass: Creme Etched Shipped Via: UPS Safety Rating: UL Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 9.63
Height: 20.25
Extension: 11.63
Bulb
Qty: 1
Wattage: 100
Finish: Heritage Bronze
Weight: 9.35
Product Name: One Light Wall Lantern
UPC: 014817372427
Category: Outdoor
Glass: Creme Etched
Shipped Via: UPS
Safety Rating: UL
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456555
Product Name OL7502HTBZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details