Capital Lighting, Inc. OL7501HTBZ Exterior -Wall Mount 456552

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 15.25 Extension: 7.5 Bulb Qty: 1 Wattage: 100 Finish: Heritage Bronze Weight: 5.72 Product Name: One Light Wall Lantern UPC: 014817372410 Category: Outdoor Glass: Creme Etched Shipped Via: UPS Safety Rating: UL Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 15.25 Extension: 7.5 Bulb Qty: 1 Wattage: 100 Finish: Heritage Bronze Weight: 5.72 Product Name: One Light Wall Lantern UPC: 014817372410 Category: Outdoor Glass: Creme Etched Shipped Via: UPS Safety Rating: UL Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
OL7501HTBZ Exterior -Wall Mount - 456552 - Capital Lighting, Inc.
Columbus, OH, USA
OL7501HTBZ Exterior -Wall Mount
456552
OL7501HTBZ Exterior -Wall Mount 456552
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 15.25 Extension: 7.5 Bulb Qty: 1 Wattage: 100 Finish: Heritage Bronze Weight: 5.72 Product Name: One Light Wall Lantern UPC: 014817372410 Category: Outdoor Glass: Creme Etched Shipped Via: UPS Safety Rating: UL Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 15.25
Extension: 7.5
Bulb
Qty: 1
Wattage: 100
Finish: Heritage Bronze
Weight: 5.72
Product Name: One Light Wall Lantern
UPC: 014817372410
Category: Outdoor
Glass: Creme Etched
Shipped Via: UPS
Safety Rating: UL
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456552
Product Name OL7501HTBZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details