Capital Lighting, Inc. OL7407ASTB Exterior -Post/Pier Head 456551

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 24.75 Length 24.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Astral Bronze Weight: 11.5 Product Name: Four Light Post UPC: 014817372724 Category: Outdoor Shipped Via: UPS Safety Rating: UL Wire: 8`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 24.75 Length 24.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Astral Bronze Weight: 11.5 Product Name: Four Light Post UPC: 014817372724 Category: Outdoor Shipped Via: UPS Safety Rating: UL Wire: 8`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
OL7407ASTB Exterior -Post/Pier Head - 456551 - Capital Lighting, Inc.
Columbus, OH, USA
OL7407ASTB Exterior -Post/Pier Head
456551
OL7407ASTB Exterior -Post/Pier Head 456551
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 24.75 Length 24.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Astral Bronze Weight: 11.5 Product Name: Four Light Post UPC: 014817372724 Category: Outdoor Shipped Via: UPS Safety Rating: UL Wire: 8`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 24.75
Length 24.75
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Astral Bronze
Weight: 11.5
Product Name: Four Light Post
UPC: 014817372724
Category: Outdoor
Shipped Via: UPS
Safety Rating: UL
Wire: 8``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456551
Product Name OL7407ASTB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details