Capital Lighting, Inc. OL7411ASTB Exterior -Hanging 456550

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 27.63 Length 27.63 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Astral Bronze Weight: 14.75 Product Name: Three Light Pendant UPC: 014817372717 Category: Outdoor Shipped Via: Oversized Safety Rating: UL Canopy: 6``Sq Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 27.63 Length 27.63 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Astral Bronze Weight: 14.75 Product Name: Three Light Pendant UPC: 014817372717 Category: Outdoor Shipped Via: Oversized Safety Rating: UL Canopy: 6``Sq Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
OL7411ASTB Exterior -Hanging - 456550 - Capital Lighting, Inc.
Columbus, OH, USA
OL7411ASTB Exterior -Hanging
456550
OL7411ASTB Exterior -Hanging 456550
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 27.63 Length 27.63 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Astral Bronze Weight: 14.75 Product Name: Three Light Pendant UPC: 014817372717 Category: Outdoor Shipped Via: Oversized Safety Rating: UL Canopy: 6``Sq Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 27.63
Length 27.63
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Astral Bronze
Weight: 14.75
Product Name: Three Light Pendant
UPC: 014817372717
Category: Outdoor
Shipped Via: Oversized
Safety Rating: UL
Canopy: 6``Sq
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456550
Product Name OL7411ASTB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details