Capital Lighting, Inc. P3816-20EBWB Flush Mounts-Bowl Style 456536

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.37 Height: 6.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Anitque Bronze Product Name: One Light Close To Ceiling UPC: 785247153695 Category: Close To Ceiling Glass: Etched Ribbed Safety Rating: Ccsaus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.37 Height: 6.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Anitque Bronze Product Name: One Light Close To Ceiling UPC: 785247153695 Category: Close To Ceiling Glass: Etched Ribbed Safety Rating: Ccsaus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3816-20EBWB Flush Mounts-Bowl Style - 456536 - Capital Lighting, Inc.
Columbus, OH, USA
P3816-20EBWB Flush Mounts-Bowl Style
456536
P3816-20EBWB Flush Mounts-Bowl Style 456536
PRODUCT DETAILS / SPECS Width/Dia: 11.37 Height: 6.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Anitque Bronze Product Name: One Light Close To Ceiling UPC: 785247153695 Category: Close To Ceiling Glass: Etched Ribbed Safety Rating: Ccsaus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.37
Height: 6.00
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Anitque Bronze
Product Name: One Light Close To Ceiling
UPC: 785247153695
Category: Close To Ceiling
Glass: Etched Ribbed
Safety Rating: Ccsaus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456536
Product Name P3816-20EBWB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details