Capital Lighting, Inc. F2461/6OBZ/BRB Mid. Chandeliers-Candle 456531

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 27.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Oxidized Bronze Weight: 14.94 Product Name: Six Light Single Tier Chandelier UPC: 014817371628 Category: Chandeliers Shipped Via: Oversized Safety Rating: UL Canopy: 5.5``Rd Chain: 60`` Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 27.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Oxidized Bronze Weight: 14.94 Product Name: Six Light Single Tier Chandelier UPC: 014817371628 Category: Chandeliers Shipped Via: Oversized Safety Rating: UL Canopy: 5.5``Rd Chain: 60`` Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
F2461/6OBZ/BRB Mid. Chandeliers-Candle - 456531 - Capital Lighting, Inc.
Columbus, OH, USA
F2461/6OBZ/BRB Mid. Chandeliers-Candle
456531
F2461/6OBZ/BRB Mid. Chandeliers-Candle 456531
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 27.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Oxidized Bronze Weight: 14.94 Product Name: Six Light Single Tier Chandelier UPC: 014817371628 Category: Chandeliers Shipped Via: Oversized Safety Rating: UL Canopy: 5.5``Rd Chain: 60`` Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 27.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Oxidized Bronze
Weight: 14.94
Product Name: Six Light Single Tier Chandelier
UPC: 014817371628
Category: Chandeliers
Shipped Via: Oversized
Safety Rating: UL
Canopy: 5.5``Rd
Chain: 60``
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456531
Product Name F2461/6OBZ/BRB Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892195 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details