Capital Lighting, Inc. F2503/5FG/BRB Mid. Chandeliers-Glass Up 456529

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 29.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Firenze Gold Weight: 19.25 Product Name: Five Light Single Tier Chandelier UPC: 014817372748 Category: Chandeliers Glass: India Scavo Shipped Via: Oversized Safety Rating: UL Canopy: 5.75``Rd Chain: 60`` Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 29.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Firenze Gold Weight: 19.25 Product Name: Five Light Single Tier Chandelier UPC: 014817372748 Category: Chandeliers Glass: India Scavo Shipped Via: Oversized Safety Rating: UL Canopy: 5.75``Rd Chain: 60`` Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
F2503/5FG/BRB Mid. Chandeliers-Glass Up - 456529 - Capital Lighting, Inc.
Columbus, OH, USA
F2503/5FG/BRB Mid. Chandeliers-Glass Up
456529
F2503/5FG/BRB Mid. Chandeliers-Glass Up 456529
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 29.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Firenze Gold Weight: 19.25 Product Name: Five Light Single Tier Chandelier UPC: 014817372748 Category: Chandeliers Glass: India Scavo Shipped Via: Oversized Safety Rating: UL Canopy: 5.75``Rd Chain: 60`` Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 29.50
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Firenze Gold
Weight: 19.25
Product Name: Five Light Single Tier Chandelier
UPC: 014817372748
Category: Chandeliers
Glass: India Scavo
Shipped Via: Oversized
Safety Rating: UL
Canopy: 5.75``Rd
Chain: 60``
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456529
Product Name F2503/5FG/BRB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details