Capital Lighting, Inc. F2504/3OBZ/BRB Pendants-Other 456527

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 26.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oxidized Bronze Weight: 15.8 Product Name: Three Light Hall UPC: 014817371734 Category: Chandeliers Shipped Via: Oversized Safety Rating: UL Canopy: 5.5``Rd Chain: 60`` Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 26.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oxidized Bronze Weight: 15.8 Product Name: Three Light Hall UPC: 014817371734 Category: Chandeliers Shipped Via: Oversized Safety Rating: UL Canopy: 5.5``Rd Chain: 60`` Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
F2504/3OBZ/BRB Pendants-Other - 456527 - Capital Lighting, Inc.
Columbus, OH, USA
F2504/3OBZ/BRB Pendants-Other
456527
F2504/3OBZ/BRB Pendants-Other 456527
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 26.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oxidized Bronze Weight: 15.8 Product Name: Three Light Hall UPC: 014817371734 Category: Chandeliers Shipped Via: Oversized Safety Rating: UL Canopy: 5.5``Rd Chain: 60`` Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 26.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Oxidized Bronze
Weight: 15.8
Product Name: Three Light Hall
UPC: 014817371734
Category: Chandeliers
Shipped Via: Oversized
Safety Rating: UL
Canopy: 5.5``Rd
Chain: 60``
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456527
Product Name F2504/3OBZ/BRB Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details