PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 9.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Heritage Bronze
Weight: 11
Product Name: Two Light Indoor Flush Mount
UPC: 014817371789
Category: Flush Mount Fixtures
Glass: Blown Clear Water
Shipped Via: UPS
Safety Rating: UL
Canopy: 8``Sq
Designer: Miranda
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 456524 |
| Product Name | FM330HTBZ/PGD Flush Mounts-Cage Style |
| Application | Residential |