Capital Lighting, Inc. F2467/2HTBZ/PGD Island/Pool Table-2 Light Bar 456519

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 11.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Heritage Bronze Weight: 16.2 Product Name: Two Light Shade Pendant UPC: 014817371758 Category: Chandeliers Glass: Blown Clear Water Shipped Via: Oversized Safety Rating: UL Canopy: 7``Sq Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 11.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Heritage Bronze Weight: 16.2 Product Name: Two Light Shade Pendant UPC: 014817371758 Category: Chandeliers Glass: Blown Clear Water Shipped Via: Oversized Safety Rating: UL Canopy: 7``Sq Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
F2467/2HTBZ/PGD Island/Pool Table-2 Light Bar - 456519 - Capital Lighting, Inc.
Columbus, OH, USA
F2467/2HTBZ/PGD Island/Pool Table-2 Light Bar
456519
F2467/2HTBZ/PGD Island/Pool Table-2 Light Bar 456519
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 11.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Heritage Bronze Weight: 16.2 Product Name: Two Light Shade Pendant UPC: 014817371758 Category: Chandeliers Glass: Blown Clear Water Shipped Via: Oversized Safety Rating: UL Canopy: 7``Sq Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 11.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Heritage Bronze
Weight: 16.2
Product Name: Two Light Shade Pendant
UPC: 014817371758
Category: Chandeliers
Glass: Blown Clear Water
Shipped Via: Oversized
Safety Rating: UL
Canopy: 7``Sq
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456519
Product Name F2467/2HTBZ/PGD Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details