Capital Lighting, Inc. F2474/1GS Mini Chandeliers-Glass Shade 456516

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gilded Silver Weight: 5.5 Product Name: One Light Single Tier Chandelier UPC: 014817371802 Category: Chandeliers Shipped Via: UPS Safety Rating: UL Canopy: 5.5``Rd Chain: 15`` Wire: 15`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gilded Silver Weight: 5.5 Product Name: One Light Single Tier Chandelier UPC: 014817371802 Category: Chandeliers Shipped Via: UPS Safety Rating: UL Canopy: 5.5``Rd Chain: 15`` Wire: 15`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
F2474/1GS Mini Chandeliers-Glass Shade - 456516 - Capital Lighting, Inc.
Columbus, OH, USA
F2474/1GS Mini Chandeliers-Glass Shade
456516
F2474/1GS Mini Chandeliers-Glass Shade 456516
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gilded Silver Weight: 5.5 Product Name: One Light Single Tier Chandelier UPC: 014817371802 Category: Chandeliers Shipped Via: UPS Safety Rating: UL Canopy: 5.5``Rd Chain: 15`` Wire: 15`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 13.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Gilded Silver
Weight: 5.5
Product Name: One Light Single Tier Chandelier
UPC: 014817371802
Category: Chandeliers
Shipped Via: UPS
Safety Rating: UL
Canopy: 5.5``Rd
Chain: 15``
Wire: 15``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456516
Product Name F2474/1GS Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details