Capital Lighting, Inc. F2473/1GS Mini Chandeliers-Glass Shade 456514

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gilded Silver Weight: 6.71 Product Name: One Light Single Tier Chandelier UPC: 014817371796 Category: Chandeliers Shipped Via: UPS Safety Rating: UL Canopy: 5.5``Rd Chain: 60`` Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gilded Silver Weight: 6.71 Product Name: One Light Single Tier Chandelier UPC: 014817371796 Category: Chandeliers Shipped Via: UPS Safety Rating: UL Canopy: 5.5``Rd Chain: 60`` Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
F2473/1GS Mini Chandeliers-Glass Shade - 456514 - Capital Lighting, Inc.
Columbus, OH, USA
F2473/1GS Mini Chandeliers-Glass Shade
456514
F2473/1GS Mini Chandeliers-Glass Shade 456514
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gilded Silver Weight: 6.71 Product Name: One Light Single Tier Chandelier UPC: 014817371796 Category: Chandeliers Shipped Via: UPS Safety Rating: UL Canopy: 5.5``Rd Chain: 60`` Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 14.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Gilded Silver
Weight: 6.71
Product Name: One Light Single Tier Chandelier
UPC: 014817371796
Category: Chandeliers
Shipped Via: UPS
Safety Rating: UL
Canopy: 5.5``Rd
Chain: 60``
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456514
Product Name F2473/1GS Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details