Capital Lighting, Inc. F2475/6GS Mid. Chandeliers-Candle 456513

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 28.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Gilded Silver Weight: 18.88 Product Name: Six Light Single Tier Chandelier UPC: 014817371819 Category: Chandeliers Shipped Via: Oversized Safety Rating: UL Canopy: 5.5``Rd Chain: 60`` Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 28.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Gilded Silver Weight: 18.88 Product Name: Six Light Single Tier Chandelier UPC: 014817371819 Category: Chandeliers Shipped Via: Oversized Safety Rating: UL Canopy: 5.5``Rd Chain: 60`` Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
F2475/6GS Mid. Chandeliers-Candle - 456513 - Capital Lighting, Inc.
Columbus, OH, USA
F2475/6GS Mid. Chandeliers-Candle
456513
F2475/6GS Mid. Chandeliers-Candle 456513
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 28.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Gilded Silver Weight: 18.88 Product Name: Six Light Single Tier Chandelier UPC: 014817371819 Category: Chandeliers Shipped Via: Oversized Safety Rating: UL Canopy: 5.5``Rd Chain: 60`` Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 26.25
Height: 28.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Gilded Silver
Weight: 18.88
Product Name: Six Light Single Tier Chandelier
UPC: 014817371819
Category: Chandeliers
Shipped Via: Oversized
Safety Rating: UL
Canopy: 5.5``Rd
Chain: 60``
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456513
Product Name F2475/6GS Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2410008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details