Capital Lighting, Inc. F2476/4GS Mid. Chandeliers-Candle 456511

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 19.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Gilded Silver Weight: 10.5 Product Name: Four Light Single Tier Chandelier UPC: 014817371857 Category: Chandeliers Shipped Via: UPS Safety Rating: UL Canopy: 5.5``Rd Chain: 60`` Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 19.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Gilded Silver Weight: 10.5 Product Name: Four Light Single Tier Chandelier UPC: 014817371857 Category: Chandeliers Shipped Via: UPS Safety Rating: UL Canopy: 5.5``Rd Chain: 60`` Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
F2476/4GS Mid. Chandeliers-Candle - 456511 - Capital Lighting, Inc.
Columbus, OH, USA
F2476/4GS Mid. Chandeliers-Candle
456511
F2476/4GS Mid. Chandeliers-Candle 456511
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 19.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Gilded Silver Weight: 10.5 Product Name: Four Light Single Tier Chandelier UPC: 014817371857 Category: Chandeliers Shipped Via: UPS Safety Rating: UL Canopy: 5.5``Rd Chain: 60`` Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 19.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Gilded Silver
Weight: 10.5
Product Name: Four Light Single Tier Chandelier
UPC: 014817371857
Category: Chandeliers
Shipped Via: UPS
Safety Rating: UL
Canopy: 5.5``Rd
Chain: 60``
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456511
Product Name F2476/4GS Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details