Capital Lighting, Inc. F2488/6HTBZ Island/Pool Table-4 Light + 456507

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.63 Height: 16.88 Length 16.88 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Heritage Bronze Weight: 10.67 Product Name: Six Light Single Tier Chandelier UPC: 014817372236 Category: Chandeliers Glass: Bark Texture w/Amber etch Shipped Via: Oversized Safety Rating: UL Canopy: 4.75``x10``Rect Wire: 180`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.63 Height: 16.88 Length 16.88 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Heritage Bronze Weight: 10.67 Product Name: Six Light Single Tier Chandelier UPC: 014817372236 Category: Chandeliers Glass: Bark Texture w/Amber etch Shipped Via: Oversized Safety Rating: UL Canopy: 4.75``x10``Rect Wire: 180`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
F2488/6HTBZ Island/Pool Table-4 Light + - 456507 - Capital Lighting, Inc.
Columbus, OH, USA
F2488/6HTBZ Island/Pool Table-4 Light +
456507
F2488/6HTBZ Island/Pool Table-4 Light + 456507
PRODUCT DETAILS / SPECS Width/Dia: 18.63 Height: 16.88 Length 16.88 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Heritage Bronze Weight: 10.67 Product Name: Six Light Single Tier Chandelier UPC: 014817372236 Category: Chandeliers Glass: Bark Texture w/Amber etch Shipped Via: Oversized Safety Rating: UL Canopy: 4.75``x10``Rect Wire: 180`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 18.63
Height: 16.88
Length 16.88
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Heritage Bronze
Weight: 10.67
Product Name: Six Light Single Tier Chandelier
UPC: 014817372236
Category: Chandeliers
Glass: Bark Texture w/Amber etch
Shipped Via: Oversized
Safety Rating: UL
Canopy: 4.75``x10``Rect
Wire: 180``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456507
Product Name F2488/6HTBZ Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details