Capital Lighting, Inc. F602836 Flush Mounts-Bowl Style 456478

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 7.26 Product Name: Three Light Ceiling UPC: 742546047841 Category: Ceiling Glass: Etched White Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 7.26 Product Name: Three Light Ceiling UPC: 742546047841 Category: Ceiling Glass: Etched White Opal

Suppliers

Company
Product
Description
Supplier Links
F602836 Flush Mounts-Bowl Style - 456478 - Capital Lighting, Inc.
Columbus, OH, USA
F602836 Flush Mounts-Bowl Style
456478
F602836 Flush Mounts-Bowl Style 456478
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 7.26 Product Name: Three Light Ceiling UPC: 742546047841 Category: Ceiling Glass: Etched White Opal

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 6.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 7.26
Product Name: Three Light Ceiling
UPC: 742546047841
Category: Ceiling
Glass: Etched White Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456478
Product Name F602836 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details