Capital Lighting, Inc. F602670U Flush Mounts-Bowl Style 456471

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.50 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Merlot Bronze Weight: 12.43 Product Name: Two Light Ceiling UPC: 742546090014 Category: Ceiling Glass: Etched White Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.50 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Merlot Bronze Weight: 12.43 Product Name: Two Light Ceiling UPC: 742546090014 Category: Ceiling Glass: Etched White Opal

Suppliers

Company
Product
Description
Supplier Links
F602670U Flush Mounts-Bowl Style - 456471 - Capital Lighting, Inc.
Columbus, OH, USA
F602670U Flush Mounts-Bowl Style
456471
F602670U Flush Mounts-Bowl Style 456471
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.50 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Merlot Bronze Weight: 12.43 Product Name: Two Light Ceiling UPC: 742546090014 Category: Ceiling Glass: Etched White Opal

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.50
Bulb
Type: CFL
Qty: 2
Wattage: 18
Finish: Merlot Bronze
Weight: 12.43
Product Name: Two Light Ceiling
UPC: 742546090014
Category: Ceiling
Glass: Etched White Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456471
Product Name F602670U Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details