Capital Lighting, Inc. F607536U Flush Mounts-Bowl Style 456448

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 5.75 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Satin Nickel Weight: 7.48 Product Name: Two Light Ceiling UPC: 742546047940 Category: Ceiling Glass: Etch White Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 5.75 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Satin Nickel Weight: 7.48 Product Name: Two Light Ceiling UPC: 742546047940 Category: Ceiling Glass: Etch White Opal

Suppliers

Company
Product
Description
Supplier Links
F607536U Flush Mounts-Bowl Style - 456448 - Capital Lighting, Inc.
Columbus, OH, USA
F607536U Flush Mounts-Bowl Style
456448
F607536U Flush Mounts-Bowl Style 456448
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 5.75 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Satin Nickel Weight: 7.48 Product Name: Two Light Ceiling UPC: 742546047940 Category: Ceiling Glass: Etch White Opal

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 5.75
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Satin Nickel
Weight: 7.48
Product Name: Two Light Ceiling
UPC: 742546047940
Category: Ceiling
Glass: Etch White Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456448
Product Name F607536U Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details