Capital Lighting, Inc. F607436U Flush Mounts-Bowl Style 456445

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.25 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Satin Nickel Weight: 9.24 Product Name: Two Light Ceiling UPC: 742546047933 Category: Ceiling Glass: Etch White Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.25 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Satin Nickel Weight: 9.24 Product Name: Two Light Ceiling UPC: 742546047933 Category: Ceiling Glass: Etch White Opal

Suppliers

Company
Product
Description
Supplier Links
F607436U Flush Mounts-Bowl Style - 456445 - Capital Lighting, Inc.
Columbus, OH, USA
F607436U Flush Mounts-Bowl Style
456445
F607436U Flush Mounts-Bowl Style 456445
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.25 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Satin Nickel Weight: 9.24 Product Name: Two Light Ceiling UPC: 742546047933 Category: Ceiling Glass: Etch White Opal

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 5.25
Bulb
Type: CFL
Qty: 2
Wattage: 18
Finish: Satin Nickel
Weight: 9.24
Product Name: Two Light Ceiling
UPC: 742546047933
Category: Ceiling
Glass: Etch White Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456445
Product Name F607436U Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details