Capital Lighting, Inc. F602870U Flush Mounts-Bowl Style 456444

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.50 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Merlot Bronze Weight: 7.7 Product Name: Two Light Ceiling UPC: 742546090366 Category: Ceiling Glass: Etched White Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.50 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Merlot Bronze Weight: 7.7 Product Name: Two Light Ceiling UPC: 742546090366 Category: Ceiling Glass: Etched White Opal

Suppliers

Company
Product
Description
Supplier Links
F602870U Flush Mounts-Bowl Style - 456444 - Capital Lighting, Inc.
Columbus, OH, USA
F602870U Flush Mounts-Bowl Style
456444
F602870U Flush Mounts-Bowl Style 456444
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.50 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Merlot Bronze Weight: 7.7 Product Name: Two Light Ceiling UPC: 742546090366 Category: Ceiling Glass: Etched White Opal

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 6.50
Bulb
Type: CFL
Qty: 2
Wattage: 18
Finish: Merlot Bronze
Weight: 7.7
Product Name: Two Light Ceiling
UPC: 742546090366
Category: Ceiling
Glass: Etched White Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456444
Product Name F602870U Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details