Capital Lighting, Inc. F615120UNV Flush Mounts-Drum Shades 456436

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.87 Height: 6.00 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Sorrel Bronze Weight: 10.14 Product Name: Two Light Ceiling UPC: 742546048114 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.87 Height: 6.00 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Sorrel Bronze Weight: 10.14 Product Name: Two Light Ceiling UPC: 742546048114 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
F615120UNV Flush Mounts-Drum Shades - 456436 - Capital Lighting, Inc.
Columbus, OH, USA
F615120UNV Flush Mounts-Drum Shades
456436
F615120UNV Flush Mounts-Drum Shades 456436
PRODUCT DETAILS / SPECS Width/Dia: 14.87 Height: 6.00 Bulb Type: CFL Qty: 2 Wattage: 18 Finish: Sorrel Bronze Weight: 10.14 Product Name: Two Light Ceiling UPC: 742546048114 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 14.87
Height: 6.00
Bulb
Type: CFL
Qty: 2
Wattage: 18
Finish: Sorrel Bronze
Weight: 10.14
Product Name: Two Light Ceiling
UPC: 742546048114
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456436
Product Name F615120UNV Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details