Capital Lighting, Inc. F615520 Flush Mounts-Drum Shades 456435

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Sorrel Bronze Weight: 18.3 Product Name: Two Light Ceiling UPC: 742546048183 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Sorrel Bronze Weight: 18.3 Product Name: Two Light Ceiling UPC: 742546048183 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
F615520 Flush Mounts-Drum Shades - 456435 - Capital Lighting, Inc.
Columbus, OH, USA
F615520 Flush Mounts-Drum Shades
456435
F615520 Flush Mounts-Drum Shades 456435
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Sorrel Bronze Weight: 18.3 Product Name: Two Light Ceiling UPC: 742546048183 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Sorrel Bronze
Weight: 18.3
Product Name: Two Light Ceiling
UPC: 742546048183
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456435
Product Name F615520 Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details