Capital Lighting, Inc. F615120 Flush Mounts-Drum Shades 456434

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.87 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Sorrel Bronze Weight: 9.48 Product Name: Two Light Ceiling UPC: 742546048107 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.87 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Sorrel Bronze Weight: 9.48 Product Name: Two Light Ceiling UPC: 742546048107 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
F615120 Flush Mounts-Drum Shades - 456434 - Capital Lighting, Inc.
Columbus, OH, USA
F615120 Flush Mounts-Drum Shades
456434
F615120 Flush Mounts-Drum Shades 456434
PRODUCT DETAILS / SPECS Width/Dia: 14.87 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Sorrel Bronze Weight: 9.48 Product Name: Two Light Ceiling UPC: 742546048107 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 14.87
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Sorrel Bronze
Weight: 9.48
Product Name: Two Light Ceiling
UPC: 742546048107
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456434
Product Name F615120 Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details