Capital Lighting, Inc. F855511 Exterior -Wall Mt./Flush 456427

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Extension: 6.38 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze TDL Weight: 4.09 Product Name: One Light Outdoor Wall UPC: 742546048541 Category: Outdoor Wall Glass: Etch White Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Extension: 6.38 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze TDL Weight: 4.09 Product Name: One Light Outdoor Wall UPC: 742546048541 Category: Outdoor Wall Glass: Etch White Opal

Suppliers

Company
Product
Description
Supplier Links
F855511 Exterior -Wall Mt./Flush - 456427 - Capital Lighting, Inc.
Columbus, OH, USA
F855511 Exterior -Wall Mt./Flush
456427
F855511 Exterior -Wall Mt./Flush 456427
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Extension: 6.38 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze TDL Weight: 4.09 Product Name: One Light Outdoor Wall UPC: 742546048541 Category: Outdoor Wall Glass: Etch White Opal

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 8.00
Extension: 6.38
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Bronze TDL
Weight: 4.09
Product Name: One Light Outdoor Wall
UPC: 742546048541
Category: Outdoor Wall
Glass: Etch White Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456427
Product Name F855511 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details