Capital Lighting, Inc. F855710 Exterior -Wall Mt./Flush 456420

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Graphite Weight: 9.46 Product Name: One Light Outdoor Wall UPC: 742546048596 Category: Outdoor Wall Glass: Etch White Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Graphite Weight: 9.46 Product Name: One Light Outdoor Wall UPC: 742546048596 Category: Outdoor Wall Glass: Etch White Opal

Suppliers

Company
Product
Description
Supplier Links
F855710 Exterior -Wall Mt./Flush - 456420 - Capital Lighting, Inc.
Columbus, OH, USA
F855710 Exterior -Wall Mt./Flush
456420
F855710 Exterior -Wall Mt./Flush 456420
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Graphite Weight: 9.46 Product Name: One Light Outdoor Wall UPC: 742546048596 Category: Outdoor Wall Glass: Etch White Opal

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 16.00
Extension: 8.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Graphite
Weight: 9.46
Product Name: One Light Outdoor Wall
UPC: 742546048596
Category: Outdoor Wall
Glass: Etch White Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456420
Product Name F855710 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details