Capital Lighting, Inc. F615620 Flush Mounts-Drum Shades 456419

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Sorrel Bronze Weight: 18.08 Product Name: Two Light Ceiling UPC: 742546048220 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Sorrel Bronze Weight: 18.08 Product Name: Two Light Ceiling UPC: 742546048220 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
F615620 Flush Mounts-Drum Shades - 456419 - Capital Lighting, Inc.
Columbus, OH, USA
F615620 Flush Mounts-Drum Shades
456419
F615620 Flush Mounts-Drum Shades 456419
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Sorrel Bronze Weight: 18.08 Product Name: Two Light Ceiling UPC: 742546048220 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Sorrel Bronze
Weight: 18.08
Product Name: Two Light Ceiling
UPC: 742546048220
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456419
Product Name F615620 Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details