Capital Lighting, Inc. F615620UNV Flush Mounts-Drum Shades 456417

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 6.00 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Sorrel Bronze Weight: 18.96 Product Name: Two Light Ceiling UPC: 742546048237 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 6.00 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Sorrel Bronze Weight: 18.96 Product Name: Two Light Ceiling UPC: 742546048237 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
F615620UNV Flush Mounts-Drum Shades - 456417 - Capital Lighting, Inc.
Columbus, OH, USA
F615620UNV Flush Mounts-Drum Shades
456417
F615620UNV Flush Mounts-Drum Shades 456417
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 6.00 Bulb Type: CFL Qty: 2 Wattage: 26 Finish: Sorrel Bronze Weight: 18.96 Product Name: Two Light Ceiling UPC: 742546048237 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 6.00
Bulb
Type: CFL
Qty: 2
Wattage: 26
Finish: Sorrel Bronze
Weight: 18.96
Product Name: Two Light Ceiling
UPC: 742546048237
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456417
Product Name F615620UNV Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1883517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details