Capital Lighting, Inc. F615720U Flush Mounts-Drum Shades 456416

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 6.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Sorrel Bronze Weight: 6.17 Product Name: Two Light Ceiling UPC: 742546048275 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 6.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Sorrel Bronze Weight: 6.17 Product Name: Two Light Ceiling UPC: 742546048275 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
F615720U Flush Mounts-Drum Shades - 456416 - Capital Lighting, Inc.
Columbus, OH, USA
F615720U Flush Mounts-Drum Shades
456416
F615720U Flush Mounts-Drum Shades 456416
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 6.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Sorrel Bronze Weight: 6.17 Product Name: Two Light Ceiling UPC: 742546048275 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 6.00
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Sorrel Bronze
Weight: 6.17
Product Name: Two Light Ceiling
UPC: 742546048275
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456416
Product Name F615720U Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details