PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 10.25
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Vista Silver
Weight: 4.03
Product Name: One Light Outdoor Wall
UPC: 742546048510
Category: Outdoor Wall
Glass: Etch White Opal
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 456405 |
| Product Name | F849741 Exterior -Wall Mount |
| Application | Residential; Outdoor |