Capital Lighting, Inc. F849262U Flush Mounts-Bowl Style 456403

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Metallic Silver Weight: 7.04 Product Name: Two Light Ceiling UPC: 742546048473 Category: Ceiling Glass: Etch White Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Metallic Silver Weight: 7.04 Product Name: Two Light Ceiling UPC: 742546048473 Category: Ceiling Glass: Etch White Opal

Suppliers

Company
Product
Description
Supplier Links
F849262U Flush Mounts-Bowl Style - 456403 - Capital Lighting, Inc.
Columbus, OH, USA
F849262U Flush Mounts-Bowl Style
456403
F849262U Flush Mounts-Bowl Style 456403
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Metallic Silver Weight: 7.04 Product Name: Two Light Ceiling UPC: 742546048473 Category: Ceiling Glass: Etch White Opal

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 5.00
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Metallic Silver
Weight: 7.04
Product Name: Two Light Ceiling
UPC: 742546048473
Category: Ceiling
Glass: Etch White Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456403
Product Name F849262U Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details