Capital Lighting, Inc. F849268U Flush Mounts-Bowl Style 456401

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Deep Bronze Weight: 7.04 Product Name: Two Light Ceiling UPC: 742546048480 Category: Ceiling Glass: Etch White Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Deep Bronze Weight: 7.04 Product Name: Two Light Ceiling UPC: 742546048480 Category: Ceiling Glass: Etch White Opal

Suppliers

Company
Product
Description
Supplier Links
F849268U Flush Mounts-Bowl Style - 456401 - Capital Lighting, Inc.
Columbus, OH, USA
F849268U Flush Mounts-Bowl Style
456401
F849268U Flush Mounts-Bowl Style 456401
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Deep Bronze Weight: 7.04 Product Name: Two Light Ceiling UPC: 742546048480 Category: Ceiling Glass: Etch White Opal

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 5.00
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Deep Bronze
Weight: 7.04
Product Name: Two Light Ceiling
UPC: 742546048480
Category: Ceiling
Glass: Etch White Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456401
Product Name F849268U Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details