Capital Lighting, Inc. FQ1910AW01 Exterior -Hanging 456398

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Brown Weight: 12 Product Name: Two Light Outdoor Hanging UPC: 611728148259 Category: Outdoor Glass: Clear Amber Seedy Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Brown Weight: 12 Product Name: Two Light Outdoor Hanging UPC: 611728148259 Category: Outdoor Glass: Clear Amber Seedy Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
FQ1910AW01 Exterior -Hanging - 456398 - Capital Lighting, Inc.
Columbus, OH, USA
FQ1910AW01 Exterior -Hanging
456398
FQ1910AW01 Exterior -Hanging 456398
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Brown Weight: 12 Product Name: Two Light Outdoor Hanging UPC: 611728148259 Category: Outdoor Glass: Clear Amber Seedy Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 19.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Antique Brown
Weight: 12
Product Name: Two Light Outdoor Hanging
UPC: 611728148259
Category: Outdoor
Glass: Clear Amber Seedy
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456398
Product Name FQ1910AW01 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details