Capital Lighting, Inc. 82989-BNB Mid. Chandeliers-Glass Up 456397

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.25 Height: 35.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Burnished Bronze Product Name: Nine Light Chandelier UPC: 46335944794 Category: Chandelier Glass: Tea Stained Alabaster Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.25 Height: 35.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Burnished Bronze Product Name: Nine Light Chandelier UPC: 46335944794 Category: Chandelier Glass: Tea Stained Alabaster Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
82989-BNB Mid. Chandeliers-Glass Up - 456397 - Capital Lighting, Inc.
Columbus, OH, USA
82989-BNB Mid. Chandeliers-Glass Up
456397
82989-BNB Mid. Chandeliers-Glass Up 456397
PRODUCT DETAILS / SPECS Width/Dia: 35.25 Height: 35.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Burnished Bronze Product Name: Nine Light Chandelier UPC: 46335944794 Category: Chandelier Glass: Tea Stained Alabaster Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 35.25
Height: 35.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Burnished Bronze
Product Name: Nine Light Chandelier
UPC: 46335944794
Category: Chandelier
Glass: Tea Stained Alabaster
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456397
Product Name 82989-BNB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details