Capital Lighting, Inc. 1257L-SP-AL Flush Mounts-Bowl Style 456396

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 5.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Platinum Product Name: Three Light Flush Mount UPC: 46335943117 Category: Flushmount Glass: White Alabaster Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 5.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Platinum Product Name: Three Light Flush Mount UPC: 46335943117 Category: Flushmount Glass: White Alabaster Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
1257L-SP-AL Flush Mounts-Bowl Style - 456396 - Capital Lighting, Inc.
Columbus, OH, USA
1257L-SP-AL Flush Mounts-Bowl Style
456396
1257L-SP-AL Flush Mounts-Bowl Style 456396
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 5.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Platinum Product Name: Three Light Flush Mount UPC: 46335943117 Category: Flushmount Glass: White Alabaster Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 5.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Platinum
Product Name: Three Light Flush Mount
UPC: 46335943117
Category: Flushmount
Glass: White Alabaster
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456396
Product Name 1257L-SP-AL Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details