Capital Lighting, Inc. DW1717C Semi-Flush Mts.-Drum Shade 456391

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 13.50 Extension: 3 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 13 Product Name: Three Light Semi Flush Mount UPC: 611728148457 Category: Semi-Flush Mount Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 13.50 Extension: 3 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 13 Product Name: Three Light Semi Flush Mount UPC: 611728148457 Category: Semi-Flush Mount Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
DW1717C Semi-Flush Mts.-Drum Shade - 456391 - Capital Lighting, Inc.
Columbus, OH, USA
DW1717C Semi-Flush Mts.-Drum Shade
456391
DW1717C Semi-Flush Mts.-Drum Shade 456391
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 13.50 Extension: 3 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 13 Product Name: Three Light Semi Flush Mount UPC: 611728148457 Category: Semi-Flush Mount Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 13.50
Extension: 3
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Chrome
Weight: 13
Product Name: Three Light Semi Flush Mount
UPC: 611728148457
Category: Semi-Flush Mount
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456391
Product Name DW1717C Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details