Capital Lighting, Inc. RME5512SM Large Chandeliers-Candle 456385

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.50 Height: 46.50 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Serengeti Weight: 113 Product Name: 12 Light Chandelier UPC: 611728149669 Category: Chandelier Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.50 Height: 46.50 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Serengeti Weight: 113 Product Name: 12 Light Chandelier UPC: 611728149669 Category: Chandelier Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
RME5512SM Large Chandeliers-Candle - 456385 - Capital Lighting, Inc.
Columbus, OH, USA
RME5512SM Large Chandeliers-Candle
456385
RME5512SM Large Chandeliers-Candle 456385
PRODUCT DETAILS / SPECS Width/Dia: 38.50 Height: 46.50 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Serengeti Weight: 113 Product Name: 12 Light Chandelier UPC: 611728149669 Category: Chandelier Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 38.50
Height: 46.50
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Serengeti
Weight: 113
Product Name: 12 Light Chandelier
UPC: 611728149669
Category: Chandelier
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456385
Product Name RME5512SM Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details