Capital Lighting, Inc. FQ8310AW01 Exterior -Wall Mount 456371

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 23.00 Extension: 13 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Brown Weight: 15 Product Name: Two Light Outdoor Wall UPC: 611728148266 Category: Outdoor Glass: Clear Amber Seedy Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 23.00 Extension: 13 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Brown Weight: 15 Product Name: Two Light Outdoor Wall UPC: 611728148266 Category: Outdoor Glass: Clear Amber Seedy Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
FQ8310AW01 Exterior -Wall Mount - 456371 - Capital Lighting, Inc.
Columbus, OH, USA
FQ8310AW01 Exterior -Wall Mount
456371
FQ8310AW01 Exterior -Wall Mount 456371
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 23.00 Extension: 13 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Brown Weight: 15 Product Name: Two Light Outdoor Wall UPC: 611728148266 Category: Outdoor Glass: Clear Amber Seedy Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 23.00
Extension: 13
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Antique Brown
Weight: 15
Product Name: Two Light Outdoor Wall
UPC: 611728148266
Category: Outdoor
Glass: Clear Amber Seedy
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456371
Product Name FQ8310AW01 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details