Capital Lighting, Inc. FQ9010AW01 Exterior -Post/Pier Head 456347

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Brown Weight: 10 Product Name: Two Light Outdoor Post UPC: 611728148327 Category: Outdoor Glass: Clear Amber Seedy Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Brown Weight: 10 Product Name: Two Light Outdoor Post UPC: 611728148327 Category: Outdoor Glass: Clear Amber Seedy Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
FQ9010AW01 Exterior -Post/Pier Head - 456347 - Capital Lighting, Inc.
Columbus, OH, USA
FQ9010AW01 Exterior -Post/Pier Head
456347
FQ9010AW01 Exterior -Post/Pier Head 456347
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Brown Weight: 10 Product Name: Two Light Outdoor Post UPC: 611728148327 Category: Outdoor Glass: Clear Amber Seedy Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 21.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Antique Brown
Weight: 10
Product Name: Two Light Outdoor Post
UPC: 611728148327
Category: Outdoor
Glass: Clear Amber Seedy
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456347
Product Name FQ9010AW01 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details