Capital Lighting, Inc. 85-2214-25 Lamps-Floor Lamps 456227

Description
PRODUCT DETAILS / SPECS Height: 63.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Leopard Brown Weight: 17 Product Name: One Light Floor Lamp
Description
PRODUCT DETAILS / SPECS Height: 63.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Leopard Brown Weight: 17 Product Name: One Light Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
85-2214-25 Lamps-Floor Lamps - 456227 - Capital Lighting, Inc.
Columbus, OH, USA
85-2214-25 Lamps-Floor Lamps
456227
85-2214-25 Lamps-Floor Lamps 456227
PRODUCT DETAILS / SPECS Height: 63.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Leopard Brown Weight: 17 Product Name: One Light Floor Lamp

PRODUCT DETAILS / SPECS
Height: 63.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Leopard Brown
Weight: 17
Product Name: One Light Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 456227
Product Name 85-2214-25 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details